Cornell Dubilier Aluminum Electrolytic 478CKS016M

Description
For New Design: Yes Capacitance: 4,700 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 2.49 A @ 120 Hz, 85°C ESR: 85 mΩ @ 120 Hz, 20°C Diameter: 16mm Length: 25mm Lead Spacing: 7.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 4,700 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 2.49 A @ 120 Hz, 85°C ESR: 85 mΩ @ 120 Hz, 20°C Diameter: 16mm Length: 25mm Lead Spacing: 7.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Aluminum electrolytic capacitor with 4700 µF capacitance and 16 V DC rated voltage, designed for bypass, coupling, filtering, and decoupling applications. It has a diameter of 16 mm and a length of 25 mm, with a lead spacing of 7.5 mm. The operating temperature range is -40°C to +85°C. It supports a maximum RMS ripple current of 2490 mA at 120 Hz and 85°C, with an ESR of 0.085 Ω at 120 Hz and 20°C. The load life is 2000 hours at 85°C with rated voltage and ripple current applied. Capacitance tolerance is ±20% at 120 Hz and 20°C.

Datasheet Summary
Powered by GS/AI

Aluminum electrolytic capacitor with 4700 µF capacitance and 16 V DC rated voltage, designed for bypass, coupling, filtering, and decoupling applications. It has a diameter of 16 mm and a length of 25 mm, with a lead spacing of 7.5 mm. The operating temperature range is -40°C to +85°C. It supports a maximum RMS ripple current of 2490 mA at 120 Hz and 85°C, with an ESR of 0.085 Ω at 120 Hz and 20°C. The load life is 2000 hours at 85°C with rated voltage and ripple current applied. Capacitance tolerance is ±20% at 120 Hz and 20°C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 478CKS016M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
478CKS016M
Aluminum Electrolytic 478CKS016M
For New Design: Yes Capacitance: 4,700 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 2.49 A @ 120 Hz, 85°C ESR: 85 mΩ @ 120 Hz, 20°C Diameter: 16mm Length: 25mm Lead Spacing: 7.5mm
  • For New Design: Yes
  • Capacitance: 4,700 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 2,000 @ 85°C
  • Ripple Current: 2.49 A @ 120 Hz, 85°C
  • ESR: 85 mΩ @ 120 Hz, 20°C
  • Diameter: 16mm
  • Length: 25mm
  • Lead Spacing: 7.5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-478CKS016M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-478CKS016M
Aluminum Electrolytic Capacitors 2002-478CKS016M
Radial Lead Aluminum Electrolytic Capacitors 4700µF 16V

Radial Lead Aluminum Electrolytic Capacitors 4700µF 16V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1572-1498-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1572-1498-ND
Aluminum Electrolytic Capacitors 1572-1498-ND
4700µF 16V Aluminum Electrolytic Capacitors Radial, Can 85mOhm @ 120Hz 2000 Hrs @ 85°C

4700µF 16V Aluminum Electrolytic Capacitors Radial, Can 85mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 478CKS016M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
478CKS016M
Capacitors - Aluminum Electrolytic Capacitors 478CKS016M
CAP ALUM 4700UF 20% 16V RADIAL

CAP ALUM 4700UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478CKS016M 2002-478CKS016M 1572-1498-ND 478CKS016M
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 4700 microF 4700 microF 4700 microF 4700 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C104U050DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C124U030CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C304U010CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C374U016CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers