The 478BPS010M is a bi-polar aluminum electrolytic capacitor rated for 10 V DC, with a capacitance of 4700 µF, a maximum ESR of 0.113 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 2160 mA at +85°C. It is housed in a radial leaded case measuring 18 mm in diameter and 35.5 mm in length. The capacitor operates over a temperature range of -40°C to +85°C and is designed for applications including audio coupling and crossover networks. Its capacitance tolerance is +20% at 120 Hz and 20°C, and it meets a 2000-hour load life test at 85°C with rated voltage reversed every 250 hours.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 478BPS010M |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |