The Type 101C is a low-ESR, wide-temperature aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial environments, operating from -55 °C to +105 °C. This part has a capacitance of 68,000 µF, a rated voltage of 10 Vdc, a maximum ESR of 17.8 mΩ at 25 °C, and a ripple current rating of 14.2 A at 85 °C. It is housed in a 2 in. diameter by 2 1/8 in. length case with a high post terminal and standard can style. The capacitor meets a 5,000 hour load life test at 105 °C and maintains >90% capacitance at -40 °C. Its thermal construction ensures consistent heat dissipation in all mounting orientations.
Datasheet Summary Powered by GS/AI
The Type 101C is a low-ESR, wide-temperature aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial environments, operating from -55 °C to +105 °C. This part has a capacitance of 68,000 µF, a rated voltage of 10 Vdc, a maximum ESR of 17.8 mΩ at 25 °C, and a ripple current rating of 14.2 A at 85 °C. It is housed in a 2 in. diameter by 2 1/8 in. length case with a high post terminal and standard can style. The capacitor meets a 5,000 hour load life test at 105 °C and maintains >90% capacitance at -40 °C. Its thermal construction ensures consistent heat dissipation in all mounting orientations.