Cornell Dubilier Aluminum Electrolytic 477SAK016M

Description
For New Design: Yes Capacitance: 470 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 400 mA @ 120 Hz, 85°C ESR: 706 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 9mm Lead Spacing: 5mm
Request a Quote
Description
For New Design: Yes Capacitance: 470 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 400 mA @ 120 Hz, 85°C ESR: 706 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 9mm Lead Spacing: 5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

477SAK016M is a low-profile aluminum electrolytic capacitor for filtering, bypassing, coupling, and blocking, rated for 16 VDC with a capacitance of 470 µF, a tolerance of ±20%, and an operating temperature range of -40°C to +85°C. It has an ESR of 0.706 Ω at 120 Hz and 20°C, and a ripple current rating of 400 mA RMS at 120 Hz and 85°C. The package dimensions are 10 mm in diameter and 9 mm in length, with a lead spacing of 5 mm. It meets a 2000-hour load life specification at 85°C with rated voltage and ripple current applied, and a 1000-hour shelf life at 105°C with no voltage applied.

Datasheet Summary
Powered by GS/AI

477SAK016M is a low-profile aluminum electrolytic capacitor for filtering, bypassing, coupling, and blocking, rated for 16 VDC with a capacitance of 470 µF, a tolerance of ±20%, and an operating temperature range of -40°C to +85°C. It has an ESR of 0.706 Ω at 120 Hz and 20°C, and a ripple current rating of 400 mA RMS at 120 Hz and 85°C. The package dimensions are 10 mm in diameter and 9 mm in length, with a lead spacing of 5 mm. It meets a 2000-hour load life specification at 85°C with rated voltage and ripple current applied, and a 1000-hour shelf life at 105°C with no voltage applied.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 477SAK016M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
477SAK016M
Aluminum Electrolytic 477SAK016M
For New Design: Yes Capacitance: 470 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 400 mA @ 120 Hz, 85°C ESR: 706 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 9mm Lead Spacing: 5mm
  • For New Design: Yes
  • Capacitance: 470 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 2,000 @ 85°C
  • Ripple Current: 400 mA @ 120 Hz, 85°C
  • ESR: 706 mΩ @ 120 Hz, 20°C
  • Diameter: 10mm
  • Length: 9mm
  • Lead Spacing: 5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 477SAK016M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
477SAK016M-ND
Aluminum Electrolytic Capacitors 477SAK016M-ND
470µF 16V Aluminum Electrolytic Capacitors Radial, Can 706mOhm @ 120Hz 2000 Hrs @ 85°C

470µF 16V Aluminum Electrolytic Capacitors Radial, Can 706mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-477SAK016M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-477SAK016M
Aluminum Electrolytic Capacitors 2002-477SAK016M
Aluminum Electrolytic Capacitors, +85 °C Low Profile, Radial Lead 470µF 16V

Aluminum Electrolytic Capacitors, +85 °C Low Profile, Radial Lead 470µF 16V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 477SAK016M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
477SAK016M
Capacitors - Aluminum Electrolytic Capacitors 477SAK016M
CAP ALUM 470UF 20% 16V RADIAL

CAP ALUM 470UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 477SAK016M 477SAK016M-ND 2002-477SAK016M 477SAK016M
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF 470 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C282U063AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101C502U063AA0B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminum Electrolytic - 101C133U020AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminum Electrolytic - 101C154U030DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details