The 337SMH016ML10 is an aluminum electrolytic capacitor rated for 16 VDC with a capacitance of 330 µF, designed for filtering, bypass, coupling, and blocking applications. It has a diameter of 10 mm and a length of 10.5 mm, with a maximum ESR of 1.005 Ω at 120 Hz and 20°C and a rated ripple current of 195 mA at 105°C. It operates within a temperature range of -55°C to +105°C and meets a load life requirement of 1000 hours at 105°C with rated voltage, maintaining capacitance change under 25% and dissipation factor under 200% of the maximum specified value. The part is rated for a surge voltage of 20 VDC and has a capacitance tolerance of +20%.
Smt Aluminum Electroytic
CAP ALUM 330UF 20% 16V SMD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 337SMH016ML10 | 337SMH016ML10 |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 330 microF | 330 microF |
| Capacitance Tolerance | 20 (+/- %) |