Cornell Dubilier Film Paper Film Capacitors 106MWR063K

Description
For New Design: Yes Capacitance: 10 µF Voltage DC: 63V Voltage AC: 40V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 4 RMS Current: — ESR: 177 mΩ Diameter: 14mm Length: 34mm Thickness: — Width: —
Request a Quote
Description
For New Design: Yes Capacitance: 10 µF Voltage DC: 63V Voltage AC: 40V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 4 RMS Current: — ESR: 177 mΩ Diameter: 14mm Length: 34mm Thickness: — Width: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 106MWR063K is a metallized polyester axial lead film capacitor rated for 63V DC, with a capacitance of 10 µF, a capacitance tolerance of ±10%, and a peak AC voltage rating of 40V at 50/60 Hz. It operates over a temperature range of -40°C to +105°C, has a dv/dt rating of 4 V/µs, and measures 14 mm in diameter and 34 mm in length with 0.8 mm lead diameter. The capacitor uses metallized polyester dielectric with flame-retardant polyester tape wrap and epoxy resin end fills, and features lead-free tinned leads. Insulation resistance is specified as 15000 MΩ×µF at 25°C for capacitances greater than 0.33 µF at voltages above 100 VDC, and dissipation factor is capped at 0.005 at 1 kHz and 25°C. Self-inductance is less than 1 nH per mm of body and lead length. The dielectric strength is 160% of rated voltage for 2 seconds at 25°C.

Datasheet Summary
Powered by GS/AI

The 106MWR063K is a metallized polyester axial lead film capacitor rated for 63V DC, with a capacitance of 10 µF, a capacitance tolerance of ±10%, and a peak AC voltage rating of 40V at 50/60 Hz. It operates over a temperature range of -40°C to +105°C, has a dv/dt rating of 4 V/µs, and measures 14 mm in diameter and 34 mm in length with 0.8 mm lead diameter. The capacitor uses metallized polyester dielectric with flame-retardant polyester tape wrap and epoxy resin end fills, and features lead-free tinned leads. Insulation resistance is specified as 15000 MΩ×µF at 25°C for capacitances greater than 0.33 µF at voltages above 100 VDC, and dissipation factor is capped at 0.005 at 1 kHz and 25°C. Self-inductance is less than 1 nH per mm of body and lead length. The dielectric strength is 160% of rated voltage for 2 seconds at 25°C.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 106MWR063K - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
106MWR063K
Film Paper Film Capacitors 106MWR063K
For New Design: Yes Capacitance: 10 µF Voltage DC: 63V Voltage AC: 40V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 4 RMS Current: — ESR: 177 mΩ Diameter: 14mm Length: 34mm Thickness: — Width: —
  • For New Design: Yes
  • Capacitance: 10 µF
  • Voltage DC: 63V
  • Voltage AC: 40V
  • Tolerance: -10%/+10%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • dV/dt: 4
  • RMS Current: —
  • ESR: 177 mΩ
  • Diameter: 14mm
  • Length: 34mm
  • Thickness: —
  • Width: —
Supplier's Site Datasheet
Film Capacitor - 106MWR063K - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
106MWR063K
Film Capacitor 106MWR063K
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Film Capacitors - 1572-1288-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
1572-1288-ND
Film Capacitors 1572-1288-ND
10µF Film Capacitor 63V Polyester, Metallized Axial

10µF Film Capacitor 63V Polyester, Metallized Axial

Buy Now Datasheet
Film Capacitors - 2002-106MWR063K - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Film Capacitors
2002-106MWR063K
Film Capacitors 2002-106MWR063K
Metallized Polyester Film Capacitors 10µF 63V

Metallized Polyester Film Capacitors 10µF 63V

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier Richardson RFPD DigiKey New Yorker Electronics Co., Inc.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 106MWR063K 106MWR063K 1572-1288-ND 2002-106MWR063K
Product Name Film Paper Film Capacitors Film Capacitor Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Paper Polyester Polyester
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitor - 104PMB252KBS - Richardson RFPD
Specs
Technology Film Capacitors
View Details
Aluminum Electrolytic - 101C154U025CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 105RSB252K4R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Film Paper Film Capacitors - 104PSB302K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers