Cornell DubilierFilm Paper Film Capacitors106RSB700K4R
Description
For New Design: Yes
Capacitance: 10 µF
Voltage DC: 700V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 285
ESR: 2.5 mΩ
RMS Current: —
Length: 58mm
Height: 50mm
Thickness: 35mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 10 µF
Voltage DC: 700V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 285
ESR: 2.5 mΩ
RMS Current: —
Length: 58mm
Height: 50mm
Thickness: 35mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 106RSB700K4R is a radial lead film capacitor for high pulse and RMS current applications, such as induction heaters and switching power supplies. It has a rated DC voltage of 700 V, an operating temperature range of -40°C to +85°C, and a capacitance of 10 µF. The part features a maximum dv/dt of 285 V/µs, an ESR of 2.5 mΩ at 100 kHz and +25°C, and an RMS ripple current capability of 2.5 A. Dimensions are 57.5 mm length, 50 mm height, and 35 mm thickness, with a lead spacing of 20.3 mm and four leads. The dielectric is polypropylene, enclosed in a flame-retardant plastic box with epoxy resin (UL94V-0), and uses lead-free tinned copper leads. The capacitance tolerance is ±10%.
Datasheet Summary Powered by GS/AI
The 106RSB700K4R is a radial lead film capacitor for high pulse and RMS current applications, such as induction heaters and switching power supplies. It has a rated DC voltage of 700 V, an operating temperature range of -40°C to +85°C, and a capacitance of 10 µF. The part features a maximum dv/dt of 285 V/µs, an ESR of 2.5 mΩ at 100 kHz and +25°C, and an RMS ripple current capability of 2.5 A. Dimensions are 57.5 mm length, 50 mm height, and 35 mm thickness, with a lead spacing of 20.3 mm and four leads. The dielectric is polypropylene, enclosed in a flame-retardant plastic box with epoxy resin (UL94V-0), and uses lead-free tinned copper leads. The capacitance tolerance is ±10%.