The 103PPR162KE is a radial metallized polypropylene film capacitor for high pulse current applications such as snubber circuits and switching power supplies. It has a DC voltage rating of 1600 V, a capacitance of 0.01 μF, and dimensions of 18 mm × 11 mm × 5 mm with a lead spacing of 15 mm and lead diameter of 0.8 mm. The capacitor is coated in a flame-retardant plastic box (UL 94V-1) with epoxy resin fill (UL94V0) and has lead-free tinned copper leads. It operates from -55°C to +105°C, with an insulation resistance of 100,000 MΩ at 25°C and a dissipation factor maximum of 0.05% at 1 kHz and 25°C. Self-inductance is less than 1 nH per mm of lead spacing.
Power Film Dc Applications / Snubber Capacitors / Radial 6
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 103PPR162KE |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |