The 104PPS152KG is an axial lead film capacitor designed for high dv/dt applications such as inverters, converters, and switching power supplies. It has a rated DC voltage of 1500 V, a capacitance of 0.1 µF, and a maximum RMS ripple current of 5 A at 25°C with an ESR of 10.9 mΩ at 100 kHz. The part measures 17.5 mm in diameter by 29 mm in length. Its dielectric is metallized polypropylene with flame-retardant polyester tape and epoxy end fill. Operating temperature range is -40°C to +85°C, with a capacitance tolerance of ±10% at 1 kHz and 25°C. The insulation resistance is ≥30,000 MΩ×µF at 25°C with 100 VDC applied, and self-inductance is less than 1 nH per mm of lead spacing. It meets UL 501 and UL94V0 flammability standards. The expected life is 100,000 hours at 70°C under DC voltage with capacitance change <3%.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 104PPS152KG |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |