Cornell DubilierFilm Paper Film Capacitors124PSB302K2J
Description
For New Design: Yes
Capacitance: 120 nF
Voltage DC: 3000V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 2500
ESR: 8.3 mΩ
RMS Current: —
Length: 42mm
Height: 40mm
Thickness: 20mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 120 nF
Voltage DC: 3000V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 2500
ESR: 8.3 mΩ
RMS Current: —
Length: 42mm
Height: 40mm
Thickness: 20mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 124PSB302K2J is a radial lead film capacitor for high pulse and current applications, with a rated DC voltage of 3000 V, capacitance of 0.12 µF, and a maximum dv/dt of 2500 V/µs. It has a typical ESR of 8.3 mΩ at 100 kHz and 25°C, and can handle a maximum RMS ripple current of 12 A at 70°C. The physical dimensions are 41.5 mm × 40 mm × 20 mm with a lead spacing of 37.5 mm and 2 terminals. The capacitor operates from -40°C to +100°C, uses double metallized polypropylene film with flame-retardant epoxy coating (UL94V-0), and has a dissipation factor of less than 0.001 at 1 kHz. Self-inductance is less than 1 nH per mm of lead spacing.
Datasheet Summary Powered by GS/AI
The 124PSB302K2J is a radial lead film capacitor for high pulse and current applications, with a rated DC voltage of 3000 V, capacitance of 0.12 µF, and a maximum dv/dt of 2500 V/µs. It has a typical ESR of 8.3 mΩ at 100 kHz and 25°C, and can handle a maximum RMS ripple current of 12 A at 70°C. The physical dimensions are 41.5 mm × 40 mm × 20 mm with a lead spacing of 37.5 mm and 2 terminals. The capacitor operates from -40°C to +100°C, uses double metallized polypropylene film with flame-retardant epoxy coating (UL94V-0), and has a dissipation factor of less than 0.001 at 1 kHz. Self-inductance is less than 1 nH per mm of lead spacing.