Cornell Dubilier Film Paper Film Capacitors 103PSB302K2G

Description
For New Design: Yes Capacitance: 10 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 6300 ESR: 46 mΩ RMS Current: — Length: 27mm Height: 20mm Thickness: 11mm
Request a Quote
Description
For New Design: Yes Capacitance: 10 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 6300 ESR: 46 mΩ RMS Current: — Length: 27mm Height: 20mm Thickness: 11mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 103PSB302K2G is a radial lead, high current, low ESR film capacitor rated for 3000 VDC and 0.01 µF, designed for resonant and switching power circuits. It has a dv/dt rating of 6300 V/µs, a typical ESR of 46 mΩ at 100 kHz, and an RMS ripple current rating of 2.5 A at +25°C. Dimensions are 26.5 mm × 20 mm × 11 mm with 22.5 mm lead spacing and 0.8 mm lead diameter. It operates from -40°C to +100°C under PSB conditions with ±10% capacitance tolerance at 1 kHz. Construction uses double metallized polypropylene film with UL94V-0 epoxy encapsulation and lead-free tinned copper leads. Insulation resistance exceeds 30 GΩ·µF at 25°C, and dielectric strength is 160% of rated VDC for 2 seconds. Life expectancy is 100,000 hours at WVDC.

Datasheet Summary
Powered by GS/AI

The 103PSB302K2G is a radial lead, high current, low ESR film capacitor rated for 3000 VDC and 0.01 µF, designed for resonant and switching power circuits. It has a dv/dt rating of 6300 V/µs, a typical ESR of 46 mΩ at 100 kHz, and an RMS ripple current rating of 2.5 A at +25°C. Dimensions are 26.5 mm × 20 mm × 11 mm with 22.5 mm lead spacing and 0.8 mm lead diameter. It operates from -40°C to +100°C under PSB conditions with ±10% capacitance tolerance at 1 kHz. Construction uses double metallized polypropylene film with UL94V-0 epoxy encapsulation and lead-free tinned copper leads. Insulation resistance exceeds 30 GΩ·µF at 25°C, and dielectric strength is 160% of rated VDC for 2 seconds. Life expectancy is 100,000 hours at WVDC.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 103PSB302K2G - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
103PSB302K2G
Film Paper Film Capacitors 103PSB302K2G
For New Design: Yes Capacitance: 10 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 6300 ESR: 46 mΩ RMS Current: — Length: 27mm Height: 20mm Thickness: 11mm
  • For New Design: Yes
  • Capacitance: 10 nF
  • Voltage DC: 3000V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 6300
  • ESR: 46 mΩ
  • RMS Current: —
  • Length: 27mm
  • Height: 20mm
  • Thickness: 11mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 103PSB302K2G - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
103PSB302K2G
Capacitors - Film Capacitors 103PSB302K2G
CAP FILM 10000PF 10% 3KVDC RAD

CAP FILM 10000PF 10% 3KVDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 103PSB302K2G 103PSB302K2G
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U020CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1572-1191-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
2 suppliers
Aluminum Electrolytic - 101C123U050EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 101C133U020AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers