Cornell Dubilier Film Paper Film Capacitors 105PPS252KS

Description
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
Request a Quote
Description
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 105PPS252KS is an axial lead metallized polypropylene film capacitor designed for high dv/dt applications such as inverters, converters, and switching power supplies. It has a rated DC voltage of 2500 V, a surge voltage of 3300 V, and an AC voltage rating of 700 V. The capacitance is 1.0 μF with a tolerance of ±10% at 1 kHz and 25°C. It exhibits a dissipation factor of less than 0.05% at 1 kHz and 25°C, an insulation resistance of at least 30,000 MΩ×μF, and a self-inductance of less than 1 nH per mm of lead spacing. The capacitor operates from -40°C to +85°C and has a rated life of 100,000 hours at 70°C and VDC. Physical dimensions are 28x59 mm. The construction includes flame-retardant polyester tape and epoxy resin end fill (UL94V0), with lead-free tinned copper leads.

Datasheet Summary
Powered by GS/AI

The 105PPS252KS is an axial lead metallized polypropylene film capacitor designed for high dv/dt applications such as inverters, converters, and switching power supplies. It has a rated DC voltage of 2500 V, a surge voltage of 3300 V, and an AC voltage rating of 700 V. The capacitance is 1.0 μF with a tolerance of ±10% at 1 kHz and 25°C. It exhibits a dissipation factor of less than 0.05% at 1 kHz and 25°C, an insulation resistance of at least 30,000 MΩ×μF, and a self-inductance of less than 1 nH per mm of lead spacing. The capacitor operates from -40°C to +85°C and has a rated life of 100,000 hours at 70°C and VDC. Physical dimensions are 28x59 mm. The construction includes flame-retardant polyester tape and epoxy resin end fill (UL94V0), with lead-free tinned copper leads.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 105PPS252KS - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
105PPS252KS
Film Paper Film Capacitors 105PPS252KS
Power Film Dc Applications / Snubber Capacitors / Axial Snubber

Power Film Dc Applications / Snubber Capacitors / Axial Snubber

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 105PPS252KS
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C523U050EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic - 101C354U7R5EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C234U010BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 107CKE025MEM - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
6 suppliers