The 106MKP275KJ is a Class X2 metallized polypropylene film capacitor designed for across-the-line EMI suppression, with a rated voltage of 275 VAC and a capacitance of 10 µF. It has dimensions of 41.5mm x 41mm x 27.5mm, terminal spacing of 37.5mm, and lead diameter of 1mm. The capacitor meets safety standards including UL 60384-14, CSA E60384-1, DIN EN60384-14, IEC 60384-14, and CQC GB/T14472-1998. It operates within a temperature range of -40°C to +110°C, has a capacitance tolerance of +10%, and a dissipation factor of 0.1% maximum at 1 kHz. The insulation resistance is greater than 5000 MΩ at 500 VDC, and the dielectric strength is 2050 VDC applied between terminals and case for 60 seconds. The capacitor supports a peak impulse voltage of 2.5 kV√C and is rated for a dv/dt of 100 V/µs. It features flame-retardant epoxy end seals (UL94V-0) and lead-free tinned leads.
X2 And Arc Suppression
10µF Film Capacitor 310V Polypropylene (PP), Metallized Radial
Boxed Metallized Polypropylene Film Capacitors 10µF
CAP FILM 10UF 10% 310VAC RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 106MKP275KJ | 106MKP275KJ-ND | 2002-106MKP275KJ | 106MKP275KJ |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF |