The Type 101C is a low-ESR, wide-temperature aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial environments, operating from -55 °C to +105 °C. It has a capacitance of 120,000 µF, a rated voltage of 7.5 Vdc, a maximum ESR of 12.1 mΩ at 25 °C, and a ripple current rating of 17.4 A at 85 °C. The part features a 1 3/8 inch diameter and 4 1/8 inch length with a high post terminal, and includes Thermal-Pak™ extended cathode construction for improved heat dissipation in all mounting orientations. It meets a 5,000 hour endurance life test at 105 °C and full load, with a capacitance tolerance of -10% to +75%.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C124U7R5AC2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |