Cornell Dubilier Film Paper Film Capacitors 104PSB302K4J

Description
For New Design: Yes Capacitance: 100 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2500 ESR: 8.6 mΩ RMS Current: — Length: 43mm Height: 37mm Thickness: 28mm
Request a Quote
Description
For New Design: Yes Capacitance: 100 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2500 ESR: 8.6 mΩ RMS Current: — Length: 43mm Height: 37mm Thickness: 28mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 104PSB302K4J is a radial lead film capacitor for high pulse and rms current applications, rated at 3000 V DC and 0.1 µF. It has a maximum dv/dt of 2500 V/µs, ESR of 8.6 mΩ at 100 kHz and +25°C, and a maximum RMS ripple current of 10.5 A at +25°C. Dimensions are 42.5 mm × 30 mm × 22 mm with 10.2 mm lead spacing and 1.2 mm lead diameter. It features four radial leads and uses double metallized polypropylene film with a flame-retardant epoxy coating (UL94V-0). The operating temperature range is -40°C to +100°C. Self-inductance is less than 1 nH per mm of lead spacing. Insulation resistance is greater than 30 GΩ.µF at 25°C. Life expectancy is 30,000 hours at rated AC voltage.

Datasheet Summary
Powered by GS/AI

The 104PSB302K4J is a radial lead film capacitor for high pulse and rms current applications, rated at 3000 V DC and 0.1 µF. It has a maximum dv/dt of 2500 V/µs, ESR of 8.6 mΩ at 100 kHz and +25°C, and a maximum RMS ripple current of 10.5 A at +25°C. Dimensions are 42.5 mm × 30 mm × 22 mm with 10.2 mm lead spacing and 1.2 mm lead diameter. It features four radial leads and uses double metallized polypropylene film with a flame-retardant epoxy coating (UL94V-0). The operating temperature range is -40°C to +100°C. Self-inductance is less than 1 nH per mm of lead spacing. Insulation resistance is greater than 30 GΩ.µF at 25°C. Life expectancy is 30,000 hours at rated AC voltage.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 104PSB302K4J - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
104PSB302K4J
Film Paper Film Capacitors 104PSB302K4J
For New Design: Yes Capacitance: 100 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2500 ESR: 8.6 mΩ RMS Current: — Length: 43mm Height: 37mm Thickness: 28mm
  • For New Design: Yes
  • Capacitance: 100 nF
  • Voltage DC: 3000V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 2500
  • ESR: 8.6 mΩ
  • RMS Current: —
  • Length: 43mm
  • Height: 37mm
  • Thickness: 28mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 104PSB302K4J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
104PSB302K4J
Capacitors - Film Capacitors 104PSB302K4J
CAP FILM 0.1UF 10% 3KVDC RADIAL

CAP FILM 0.1UF 10% 3KVDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 104PSB302K4J 104PSB302K4J
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C443U030EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C353U020EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C474U030DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details