The 383LX series is a high-ripple, long-life snap-in aluminum electrolytic capacitor for switching power supplies and motor drives, rated from -40 °C to +105 °C at ≤ 250 Vdc and -25 °C to +105 °C at ≥ 315 Vdc. It offers capacitance from 33 µF to 150,000 µF with ±20% tolerance and a voltage range of 10 to 600 Vdc. The 383LX823M016N062 variant has 4-pin snap-in terminals and a 40 mm diameter by 63 mm length case. It handles 7.40 A ripple current at 120 Hz and 8.50 A at 20 kHz at +105 °C, with a maximum ESR of 0.018 Ω at +25 °C. It endures 3000 hours at full load at 105 °C with capacitance change within ±20% and ESR under 200% of limit. Insulation is PVC or PET, with PET used after December 2019.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 383LX823M016N062 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |