The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial environments, operating from -55 °C to +105 °C. The part 101C533U030AF2B is a 53,000 µF, 30 Vdc capacitor with -10% +75% capacitance tolerance, using a high post terminal and a 3-inch diameter, 5 5/8-inch length case. It has a maximum ESR of 9.8 mΩ at 120 Hz and a rated ripple current of 21.8 A at 85 °C. The capacitor features Thermal-Pak™ extended cathode construction for consistent heat dissipation in all mounting orientations and meets a 5,000-hour endurance life test at 105 °C and full load.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C533U030AF2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |