The 380LQ273M025K042 is a snap-in aluminum electrolytic capacitor rated for 25 Vdc with a capacitance of 27,000 µF and a tolerance of ±20%. It has a diameter of 30 mm and a length of 40 mm, with a maximum ESR of 0.025 ohms at 120 Hz and 0.020 ohms at 20 kHz, and a ripple current rating of 6.21 A at 120 Hz and 7.14 A at 20 kHz. It operates within a temperature range of -40 °C to +85 °C and meets a 2000-hour endurance life test at 85 °C under full load.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
27000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 25mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Compact, High Capacitance, Snap-In Aluminum 27000µF 25V
CAP ALUM 27000UF 20% 25V SNAP
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 380LQ273M025K042 | 380LQ273M025K042 | 380LQ273M025K042-ND | 2002-380LQ273M025K042 | 380LQ273M025K042 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 27000 microF | 27000 microF | 27000 microF | 27000 microF | 27000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |