The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current military and industrial applications, operating from -55 °C to +105 °C with a rated voltage range of 7.5 to 250 Vdc and capacitance from 290 µF to 1.5 F. The part 101C104U016BB2B is a 100,000 µF, 16 Vdc unit with -10% +75% capacitance tolerance, 8.6 mΩ ESR at 25 °C, and a ripple current rating of 23.4 A at 85 °C. It features a 2 inch diameter by 3 1/8 inch length case with a high post terminal, Thermal-Pak™ extended cathode construction for optimized heat dissipation, and a 5,000 hour load life at 105 °C. Capacitance remains above 90% at -40 °C, and impedance ratio at -55 °C relative to +25 °C is ≤ 3.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C104U016BB2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |