The Type 101C aluminum electrolytic capacitor with part number 101C603U025BB2B is a 60,000 µF, 25 Vdc component with a capacitance tolerance of -10% to +75%, featuring a 2-inch diameter and 3 1/8-inch length, and a high post terminal. It has a maximum ESR of 9.0 mΩ at 25 °C and can handle a ripple current of 22.9 A at 85 °C. The capacitor operates across a temperature range of -55 °C to +105 °C, retains over 90% of its capacitance at -40 °C, and is rated for a 5,000-hour load life at 105 °C. It uses Thermal-Pak™ extended cathode construction for improved heat dissipation in all mounting orientations.
101C –55 °C to 105 °C Low-ESR, Wide-Temperature Grade
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals
CAP ALUM SCREW
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 101C603U025BB2B | 2002-101C603U025BB2B | 101C603U025BB2B | 101C603U025BB2B-ND | 101C603U025BB2B |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 60000 microF | 60000 microF | |||
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) |