The 104PPA122K is an axial lead film capacitor for high dv/dt applications such as inverters and switching power supplies. It has a rated voltage of 1200 VDC, a capacitance of 0.1 µF, and a ±10% tolerance at 1 kHz and 25°C. The maximum surge voltage is 1600 VDC, with a 500 VAC rating at 50/60 Hz. The RMS ripple current is 1200 A at 100 kHz and 25°C, with an ESR of 10.7 mΩ. The device operates from -55°C to +85°C and has a dissipation factor of 0.06% at 100 kHz and 25°C. Construction is double metallized polypropylene film with internal series connections, coated in epoxy resin and wrapped in flame-retardant polyester tape (UL 94V0). Lead-free tinned copper leads are standard. Dimensions are 14 mm in diameter and 34 mm in length.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
Polypropylene Film Capacitors for Snubber, IGBT & Power Semiconductor Power Circuits 0.1µF 1200V
0.1µF Film Capacitor 550V 1200V (1.2kV) Polypropylene (PP), Metallized Axial
CAPACITOR, AXIAL, FILM, .1UF, 10%, 1.2KV DC, 55V AC, 14X34 MM. FREE 2 YEAR RADWELL WARRANTY
CAP FILM 0.1UF 10% 1.2KVDC AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 104PPA122K | 2002-104PPA122K | 1572-1265-ND | 19052070 | 104PPA122K |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |