The 104LC3102KL505HM6 is a self-healing polypropylene film capacitor for high AC voltage and high current applications such as induction heating and tank circuits, rated at 300 kVAR with a capacitance of 0.1 μF and a maximum RMS current of 1000 A at 100 kHz. It has a maximum ESR of 350 mΩ at 25°C, a maximum core temperature of 85°C, and a surface temperature limit of 45°C requiring derating above that point. The capacitor is flame retardant to UL94V0, has a self-inductance of less than 5 nH, and a capacitance tolerance of ±10%. It is mounted in a 5HM6 case measuring 50 mm by 50 mm by 34 mm with M6 mounting holes and a maximum tightening torque of 20 Nm.
Power Film Ac Applications / Resonant Capacitors / Round Lc
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
0.1µF Film Capacitor 1000V (1kV) Polypropylene (PP) Nonstandard
High Power Resonant Capacitors 0.1µF
CAP FILM 0.1UF 10% 1KVAC SMD
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 104LC3102KL505HM6 | 104LC3102KL505HM6 | 1572-1557-ND | 2002-104LC3102KL505HM6 | 104LC3102KL505HM6 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP) | ||
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |