The 105RMB152K# is a metallized polypropylene film snubber capacitor with lug terminals for inverter and switching power applications. It is rated for 1500 V DC and has a capacitance of 1.0 µF, operating within the RMB temperature range of -40°C to +85°C. Dimensions are 42.5 mm × 37 mm × 28 mm. It features double metallized film with internal series connections in a UL94V-0 flame-retardant epoxy-encapsulated case and lead-free tinned copper terminals. Capacitance tolerance is +10% at 1 kHz and 25°C, with a dissipation factor of 0.09% maximum at 1 kHz and 25°C. Insulation resistance is 30,000 MΩ·µF at 25°C and <70% RH. Dielectric strength is 3 kVAC between terminals and case for 60 seconds at 25°C. Self-inductance is less than 1 nH per mm of lead spacing. Life expectancy is 30,000 hours at rated AC voltage.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 105RMB152K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |