The Type 101C aluminum electrolytic capacitor is a wide-temperature, low-ESR component designed for high-ripple current military and industrial applications, operating from -55 °C to +105 °C. It features a stud-mount case with a 3-inch diameter and 4 1/8-inch length, and a High Current Can terminal style, rated for 30 Vdc with a capacitance of 180,000 µF. Its ESR is 4.8 mΩ at 120 Hz, and it supports a ripple current of 43.9 A at 85 °C. The capacitor has a 5,000-hour load life at 105 °C and meets specified low-temperature impedance ratios and leakage current limits. Thermal performance is enhanced by extended cathode construction, and physical dimensions adhere to the 3-inch diameter series specifications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C184U030DC2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |