The part is a cylindrical high-voltage mica capacitor designed for high-current and high-voltage circuits, with a capacitance of 220 pF and a voltage rating of 30,000 V peak. It has a maximum AC current of 11 A at 3 MHz, 7.5 A at 1 MHz, 3.9 A at 300 kHz, and 2 A at 100 kHz at 65 °C. The capacitor is cast in a cylindrical case with a height of 4.00 inches. It operates within a temperature range of -55 °C to +125 °C and has a capacitance tolerance of ±5% (J).
High-Voltage Mica Capacitors 220µF
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 294300B221JO0 | 2002-294300B221JO0 |
| Product Name | Mica | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica |
| Capacitance Range | 2.20E-4 microF | 220 microF |