The Type 293 cylindrical high-voltage mica capacitor with part number 29330B333JO0 is rated for 3,000 peak volts and has a capacitance of 33,000 pF. It is designed for high-current and high-frequency applications up to 3 MHz, with a maximum AC current rating of 24 A at 3 MHz at 65 °C. The capacitor is cast in a cylindrical case with a height of 2.50 inches, and operates within a temperature range of -55 °C to +125 °C. It has a capacitance tolerance of ±5% and is electrically equivalent to MIL-C-5 Styles CM75 through CM93.
High-Voltage Mica Capacitors 33000µF
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 29330B333JO0 | 2002-29330B333JO0 |
| Product Name | Mica | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica |
| Capacitance Range | 0.0330 microF | 33000 microF |