Cylindrical high-voltage mica capacitors for high-current applications, with a 2,000 V peak voltage rating, 43,000 pF capacitance, and ±5% tolerance, designed for frequencies from 100 kHz to 3 MHz and operating from -55 °C to +125 °C. Maximum AC current at 65 °C is 18 A at 3 MHz, 22 A at 1 MHz, 22 A at 300 kHz, and 13 A at 100 kHz. Cast in cylindrical cases with convenient mounting and high shock resistance.
High-Voltage Mica Capacitors 43000µF
TRANSMITTING MICA
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 29115B433JO0 | 2002-29115B433JO0 | 29115B433JO0 |
| Product Name | Mica | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0430 microF | 43000 microF | 0.0430 microF |
| Capacitance Tolerance | 5 (+/- %) |