The 278LBA050M2BD is a snap-in aluminum electrolytic capacitor rated for 50 VDC with a capacitance of 2700 µF, a maximum ESR of 214.91 mΩ at 120 Hz and +20°C, and a maximum RMS ripple current of 2.21 A at +85°C. It measures 22 mm in diameter and 30 mm in length, and operates over a temperature range of -40°C to +85°C. The part complies with a 2000-hour load life test at 85°C with rated voltage and ripple current applied, and has a capacitance tolerance of +20% at 120 Hz and 20°C.
Datasheet Summary Powered by GS/AI
The 278LBA050M2BD is a snap-in aluminum electrolytic capacitor rated for 50 VDC with a capacitance of 2700 µF, a maximum ESR of 214.91 mΩ at 120 Hz and +20°C, and a maximum RMS ripple current of 2.21 A at +85°C. It measures 22 mm in diameter and 30 mm in length, and operates over a temperature range of -40°C to +85°C. The part complies with a 2000-hour load life test at 85°C with rated voltage and ripple current applied, and has a capacitance tolerance of +20% at 120 Hz and 20°C.