The 101C623U050BF2B is a screw-terminal aluminum electrolytic capacitor rated for -55 °C to +105 °C operation, with a capacitance of 62,000 µF and a voltage rating of 50 Vdc. It features a low ESR of 5.2 mΩ at 25 °C and a ripple current capability of 36.8 A at 85 °C. The unit has a 2 x 5 5/8 inch (50.8 x 142.88 mm) case size with a high-current terminal style and is designed for high-ripple current applications. Thermal-Pak™ construction ensures effective heat dissipation, and it meets a 5,000-hour load life specification at 105 °C and full load.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 50V POLAR
101C –55 °C to 105 °C Low-ESR, Wide-Temperature Grade
ALUM-SCREW TERMINAL
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 101C623U050BF2B | 101C623U050BF2B | 338-101C623U050BF2B-ND | 2002-101C623U050BF2B | 101C623U050BF2B |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 62000 microF | 62000 microF | 62000 microF | ||
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |