The 27210B563JO0 is a high-voltage mica capacitor designed for radio transmitter circuits, rated for 1000 Vpk operating voltage and capacitance of 56,000 pF with ±5% tolerance. It is cast in a rectangular case and supports standard mounting configurations. The capacitor is rated for a maximum AC current of 15.0 A at 3 MHz, 16.0 A at 1 MHz, 15.0 A at 300 kHz, and 8.2 A at 100 kHz at 65 °C. Its operating temperature range is from -55 °C to 125 °C with ripple. It is electrically equivalent to MIL-C-5 Styles CM65 through CM73 in capacitance and current ratings, with enhanced environmental capability and reliability. The part is suitable for high-current and high-voltage applications within the frequency range of 100 kHz to 3 MHz.
High-Voltage Types, Transmitting Mica 56000µF
TRANSMITTING MICA
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 27210B563JO0 | 338-27210B563JO0-ND | 2002-27210B563JO0 | 27210B563JO0 |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0560 microF | 56000 microF | 0.0560 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |