The 27130B301JO0 is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a rated voltage of 3000 Vpk and a capacitance of 300 pF. It features a rectangular cast case, operates from -55 °C to 125 °C, and permits stand-off mounting. The capacitor is rated for a maximum AC current of 3.0 A at 65 °C at 3 MHz, 1.5 A at 1 MHz, 0.8 A at 300 kHz, and 0.4 A at 100 kHz, with a capacitance tolerance of ±5%. It is electrically equivalent to MIL-C-5 Styles CM65 through CM73 but offers superior environmental capability and reliability.
High-Voltage Types, Transmitting Mica 300µF
TRANSMITTING MICA
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 27130B301JO0 | 2002-27130B301JO0 | 338-27130B301JO0-ND | 27130B301JO0 |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 3.00E-4 microF | 300 microF | 3.00E-4 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |