The 101C364U016DC2D is a screw-terminal aluminum electrolytic capacitor in the Type 101C series, designed for high-ripple current applications with a wide temperature range of -55 °C to +105 °C. It has a capacitance of 360 µF, a rated voltage of 16 Vdc, a maximum ESR of 4.7 mΩ at 25 °C, and a ripple current rating of 44.6 A at 85 °C. The capacitor measures 3 in diameter by 4 1/8 in length and uses a stud-mount can style with a high-current terminal. It features Thermal-Pak™ extended cathode construction to ensure consistent heat dissipation in all orientations and is rated for 5,000 hours of load life at 105 °C with full voltage. Capacitance tolerance is -10% to +75%, and leakage current adheres to 1.5 √CV µA with a maximum of 4 mA after 5 minutes. It meets endurance and shelf life test requirements as specified for the Type 101C series.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C364U016DC2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |