Cornell Dubilier Mica 27120B402JO0

Description
High Voltage Mica
Request a Quote
Description
High Voltage Mica
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 27120B402JO0 is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a rated voltage of 2000 Vpk and a capacitance of 4000 pF. It is cast in a rectangular case and supports stand-off mounting. At 65 °C, it handles a maximum AC current of 8.2 A at 3 MHz, 6.2 A at 1 MHz, 3.3 A at 300 kHz, and 1.6 A at 100 kHz. The operating temperature range is -55 °C to 125 °C with ripple, and the capacitance tolerance is ±5%.

Datasheet Summary
Powered by GS/AI

The 27120B402JO0 is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a rated voltage of 2000 Vpk and a capacitance of 4000 pF. It is cast in a rectangular case and supports stand-off mounting. At 65 °C, it handles a maximum AC current of 8.2 A at 3 MHz, 6.2 A at 1 MHz, 3.3 A at 300 kHz, and 1.6 A at 100 kHz. The operating temperature range is -55 °C to 125 °C with ripple, and the capacitance tolerance is ±5%.

Suppliers

Company
Product
Description
Supplier Links
Mica - 27120B402JO0 - Cornell Dubilier
Liberty, SC, United States
High Voltage Mica

High Voltage Mica

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 27120B402JO0
Product Name Mica
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U040CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101123U100DF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 12000 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C174U016BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C164U7R5AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details