The 27115B822JO0 is a high-voltage mica capacitor designed for radio transmitter circuits, with a capacitance of 8200 pF, a rated voltage of 1500 kVpk, and a capacitance tolerance of ±5%. It supports operating temperatures from -55°C to 125°C and is cast in a rectangular case. At 65°C, it handles a maximum AC current of 8.2 A at 1 MHz and 2.2 A at 100 kHz. Mounting is via standard configurations, with no stand-off mounting supported. This part belongs to the Type 271 series, which features high shock resistance and is electrically equivalent to MIL-C-5 Styles CM65 through CM73.
High-Voltage Types, Transmitting Mica 8200µF
TRANSMITTING MICA
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 27115B822JO0 | 2002-27115B822JO0 | 338-27115B822JO0-ND | 27115B822JO0 |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0082 microF | 8200 microF | 0.0082 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |