The 258FSB330XFQ is a snap-in aluminum electrolytic capacitor rated for 330 WVDC with a capacitance of 2500 µF, a maximum ESR of 0.0884 Ω at 120 Hz and 20°C, and dimensions of 40 mm in diameter and 75 mm in length. It operates within a temperature range of -20°C to +55°C, has a capacitance tolerance of -10% to +20%, and meets leakage current and dissipation factor specifications for high-voltage, low-leakage applications such as emergency and signal lights. The part supports 5000 flashes at rated voltage with minimal capacitance or dissipation factor deviation and retains performance after 500 hours at 70°C with no voltage applied.
Datasheet Summary Powered by GS/AI
The 258FSB330XFQ is a snap-in aluminum electrolytic capacitor rated for 330 WVDC with a capacitance of 2500 µF, a maximum ESR of 0.0884 Ω at 120 Hz and 20°C, and dimensions of 40 mm in diameter and 75 mm in length. It operates within a temperature range of -20°C to +55°C, has a capacitance tolerance of -10% to +20%, and meets leakage current and dissipation factor specifications for high-voltage, low-leakage applications such as emergency and signal lights. The part supports 5000 flashes at rated voltage with minimal capacitance or dissipation factor deviation and retains performance after 500 hours at 70°C with no voltage applied.