Cornell DubilierFilm Paper Film Capacitors255PSB700K4JA
Description
For New Design: Yes
Capacitance: 2.5 µF
Voltage DC: 700V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 600
ESR: 2.2 mΩ
RMS Current: —
Length: 42mm
Height: 44mm
Thickness: 24mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 2.5 µF
Voltage DC: 700V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 600
ESR: 2.2 mΩ
RMS Current: —
Length: 42mm
Height: 44mm
Thickness: 24mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 255PSB700K4JA is a radial lead, high current, low ESR film capacitor for use in power semiconductor circuits, with a rated DC voltage of 700 V, capacitance of 2.5 µF, and dimensions of 41.5 mm × 40 mm × 20 mm. It has four leads with a pitch of 10.2 mm, a maximum dv/dt of 600 V/µs, and a typical ESR of 2.2 mΩ at 100 kHz and 25°C. The capacitor operates from -40°C to +100°C, meets UL94V-0 flame retardancy, and uses double metallized polypropylene film with internal series connections. Lead material is lead-free tinned copper.
Datasheet Summary Powered by GS/AI
The 255PSB700K4JA is a radial lead, high current, low ESR film capacitor for use in power semiconductor circuits, with a rated DC voltage of 700 V, capacitance of 2.5 µF, and dimensions of 41.5 mm × 40 mm × 20 mm. It has four leads with a pitch of 10.2 mm, a maximum dv/dt of 600 V/µs, and a typical ESR of 2.2 mΩ at 100 kHz and 25°C. The capacitor operates from -40°C to +100°C, meets UL94V-0 flame retardancy, and uses double metallized polypropylene film with internal series connections. Lead material is lead-free tinned copper.