The 103PPB102K is a metallized polypropylene film capacitor designed for high pulse current applications such as snubber circuits and switching power supplies. It has a rated DC voltage of 1000 VDC, a capacitance of 0.01 µF, and is mounted radially with lead spacing of 15 mm and lead diameter of 0.8 mm. Its physical dimensions are 18 mm in length, 12 mm in height, and 6 mm in thickness. The capacitor operates within a temperature range of -55°C to +105°C, has a dissipation factor of less than 0.001 at 10 kHz and 25°C, and features self-inductance below 1 nH per mm of lead spacing. The case is made of flame-retardant epoxy resin (UL 94V-0) with lead-free tinned copper leads.
Power Film Dc Applications / Snubber Capacitors / Radial 6
Polypropylene Film Capacitors, Radial Leaded for Power Semiconductor Circuits 0.01µF 1000V
Polypropylene Film Capacitors for Power Semiconductor Circuits|•Snubber Capacitor for Energy Conversion|•Power Semiconductor Circuits|•SCR Communication|•TV Deflection Circuits|•High Voltage|•High Current|•High Pulse Current Applications
10000pF Film Capacitor 600V 1000V (1kV) Polypropylene (PP), Metallized Radial
CAP FILM 10000PF 10% 1KVDC RAD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 103PPB102K | 2002-103PPB102K | 103PPB102K | 103PPB102K-ND | 103PPB102K |
| Product Name | Film Paper Film Capacitors | Film Capacitors | IGBT Snubber Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.0100 microF | 0.0100 microF | 0.0100 microF | 0.0100 microF |