Cornell Dubilier Aluminum Electrolytic 229LMH016MZCE

Description
Snap In
Request a Quote
Description
Snap In
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 229LMH016MZCE is a snap-in aluminum electrolytic capacitor with a rated voltage of 16 VDC, capacitance of 22,000 µF, and a maximum ESR of 37.68 mΩ at 120 Hz and 20°C. It has dimensions of 25 mm in diameter and 35 mm in length. The capacitor operates within a temperature range of -40°C to +105°C for voltages below 250 VDC, with a ripple current rating of 3.8 A RMS at 105°C and 120 Hz. It complies with a 2,000-hour load life specification at 105°C with rated voltage and ripple current applied, and a shelf life of 1,000 hours at 105°C with no voltage applied.

Datasheet Summary
Powered by GS/AI

The 229LMH016MZCE is a snap-in aluminum electrolytic capacitor with a rated voltage of 16 VDC, capacitance of 22,000 µF, and a maximum ESR of 37.68 mΩ at 120 Hz and 20°C. It has dimensions of 25 mm in diameter and 35 mm in length. The capacitor operates within a temperature range of -40°C to +105°C for voltages below 250 VDC, with a ripple current rating of 3.8 A RMS at 105°C and 120 Hz. It complies with a 2,000-hour load life specification at 105°C with rated voltage and ripple current applied, and a shelf life of 1,000 hours at 105°C with no voltage applied.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 229LMH016MZCE - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
229LMH016MZCE
Aluminum Electrolytic 229LMH016MZCE
Snap In

Snap In

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 229LMH016MZCE
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C523U025EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C155U7R5DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C693U010EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C124U020CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details