Cornell Dubilier Aluminum Electrolytic 101C693U010EA2B

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 101C aluminum electrolytic capacitor is a low-ESR, wide-temperature-grade component designed for high-ripple current applications in military and industrial environments, operating from -55 °C to +105 °C. It features a 1 3/4 inch diameter and 5 1/8 inch length, with a high post terminal and can style E. The part has a rated voltage of 10 Vdc, capacitance of 69,000 µF, ESR of 22.8 mΩ at 120 Hz, and a ripple current rating of 11.6 A at 85 °C. It meets a 5,000-hour endurance life test at 105 °C with full load. Capacitance tolerance is -10% +75%, and leakage current is ≤1.5 √CV µA with a 4 mA maximum after 5 minutes. The construction includes Thermal-Pak™ extended cathode for consistent heat dissipation in all mounting orientations.

Datasheet Summary
Powered by GS/AI

The Type 101C aluminum electrolytic capacitor is a low-ESR, wide-temperature-grade component designed for high-ripple current applications in military and industrial environments, operating from -55 °C to +105 °C. It features a 1 3/4 inch diameter and 5 1/8 inch length, with a high post terminal and can style E. The part has a rated voltage of 10 Vdc, capacitance of 69,000 µF, ESR of 22.8 mΩ at 120 Hz, and a ripple current rating of 11.6 A at 85 °C. It meets a 5,000-hour endurance life test at 105 °C with full load. Capacitance tolerance is -10% +75%, and leakage current is ≤1.5 √CV µA with a 4 mA maximum after 5 minutes. The construction includes Thermal-Pak™ extended cathode for consistent heat dissipation in all mounting orientations.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 101C693U010EA2B - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
101C693U010EA2B
Aluminum Electrolytic 101C693U010EA2B
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 101C693U010EA2B
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C183U7R5AA0A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101C473T010AJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 47000 microF
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101C243M050EB1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 24000 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C193U030AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details