The 229LMH010MZBE is a 10 V, 22,000 µF aluminum electrolytic capacitor with a 120 Hz ripple current rating of 3.8 A at +105°C, an ESR of 37.68 mΩ, and dimensions of 22 mm in diameter by 35 mm in length. It operates within a temperature range of -40°C to +105°C and meets a 2000-hour load life specification at rated voltage and ripple current. Capacitance tolerance is +20% at 120 Hz and 20°C, with a dissipation factor of 0.35 at 120 Hz. The termination style features straight leads with a pin spacing of 14 mm and a pin diameter of 2.2 mm.
Datasheet Summary Powered by GS/AI
The 229LMH010MZBE is a 10 V, 22,000 µF aluminum electrolytic capacitor with a 120 Hz ripple current rating of 3.8 A at +105°C, an ESR of 37.68 mΩ, and dimensions of 22 mm in diameter by 35 mm in length. It operates within a temperature range of -40°C to +105°C and meets a 2000-hour load life specification at rated voltage and ripple current. Capacitance tolerance is +20% at 120 Hz and 20°C, with a dissipation factor of 0.35 at 120 Hz. The termination style features straight leads with a pin spacing of 14 mm and a pin diameter of 2.2 mm.