Cornell Dubilier Aluminum Electrolytic 229CKS6R3MRY

Description
For New Design: Yes Capacitance: 22,000 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 3.2 A @ 120 Hz, 85°C ESR: 49.7 mΩ @ 120 Hz, 20°C Diameter: 18mm Length: 35mm Lead Spacing: 7.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 22,000 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 3.2 A @ 120 Hz, 85°C ESR: 49.7 mΩ @ 120 Hz, 20°C Diameter: 18mm Length: 35mm Lead Spacing: 7.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 229CKS6R3MRY is a 22,000 µF aluminum electrolytic capacitor with a rated voltage of 6.3 V DC, designed for bypass, coupling, filtering, and de-coupling applications. It has a diameter of 18 mm and a length of 35 mm, with a lead spacing of 7.5 mm. The capacitor operates at temperatures from -40°C to +85°C and withstands 2,000 hours at 85°C with rated voltage and ripple current applied. Its maximum ESR at 120 Hz and 20°C is 49.7 mΩ, and it supports a maximum RMS ripple current of 3,200 mA at 120 Hz and 85°C. Capacitance tolerance is ±20% at 120 Hz and 20°C.

Datasheet Summary
Powered by GS/AI

The 229CKS6R3MRY is a 22,000 µF aluminum electrolytic capacitor with a rated voltage of 6.3 V DC, designed for bypass, coupling, filtering, and de-coupling applications. It has a diameter of 18 mm and a length of 35 mm, with a lead spacing of 7.5 mm. The capacitor operates at temperatures from -40°C to +85°C and withstands 2,000 hours at 85°C with rated voltage and ripple current applied. Its maximum ESR at 120 Hz and 20°C is 49.7 mΩ, and it supports a maximum RMS ripple current of 3,200 mA at 120 Hz and 85°C. Capacitance tolerance is ±20% at 120 Hz and 20°C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 229CKS6R3MRY - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
229CKS6R3MRY
Aluminum Electrolytic 229CKS6R3MRY
For New Design: Yes Capacitance: 22,000 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 3.2 A @ 120 Hz, 85°C ESR: 49.7 mΩ @ 120 Hz, 20°C Diameter: 18mm Length: 35mm Lead Spacing: 7.5mm
  • For New Design: Yes
  • Capacitance: 22,000 µF
  • Voltage DC: 6.3V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 2,000 @ 85°C
  • Ripple Current: 3.2 A @ 120 Hz, 85°C
  • ESR: 49.7 mΩ @ 120 Hz, 20°C
  • Diameter: 18mm
  • Length: 35mm
  • Lead Spacing: 7.5mm
Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 229CKS6R3MRY - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
229CKS6R3MRY
Capacitors - Aluminum Electrolytic Capacitors 229CKS6R3MRY
CAP ALUM 22000UF 20% 6.3V RADIAL

CAP ALUM 22000UF 20% 6.3V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 229CKS6R3MRY 229CKS6R3MRY
Product Name Aluminum Electrolytic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 22000 microF 22000 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C104U050CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C184U020DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C273U025EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C443U050CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers