The 229CKE010M is a radial leaded aluminum electrolytic capacitor with a capacitance of 22,000 µF and a rated voltage of 10 WVDC. It has a maximum RMS ripple current of 2410 mA at 120 Hz and +105°C, with an ESR of 0.0482 Ω. The dimensions are 18 mm in diameter by 40 mm in length. It operates within a temperature range of -40°C to +105°C and is rated for 2000 hours of load life at 105°C with rated voltage and ripple current applied.
CAP ALUM 22000UF 20% 10V RADIAL
| Cornell Dubilier | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 229CKE010M | 229CKE010M |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 22000 microF | 22000 microF |
| Capacitance Tolerance | 20 (+/- %) |