For New Design: Yes
Capacitance: 2,200 µF
Voltage DC: 10V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 85°C
Load Life: 2,000 @ 85°C
Ripple Current: 950 mA @ 120 Hz, 85°C
ESR: 211 mΩ @ 120 Hz, 20°C
Diameter: 12.5mm
Length: 15mm
Lead Spacing: 5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 2,200 µF
Voltage DC: 10V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 85°C
Load Life: 2,000 @ 85°C
Ripple Current: 950 mA @ 120 Hz, 85°C
ESR: 211 mΩ @ 120 Hz, 20°C
Diameter: 12.5mm
Length: 15mm
Lead Spacing: 5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 228SAK010M is a low-profile aluminum electrolytic capacitor rated for 10V DC with a capacitance of 2,200 µF. It has a maximum ESR of 0.211 Ω at 120 Hz and 20°C, and a rated RMS ripple current of 950 mA at 120 Hz and 85°C. The package measures 12.5 mm in diameter and 15 mm in length with a lead spacing of 5.0 mm. It operates from -40°C to +85°C and is rated for 2,000 hours of load life at 85°C with rated voltage and ripple current applied. Capacitance tolerance is ±20% at 120 Hz and 20°C.
Datasheet Summary Powered by GS/AI
The 228SAK010M is a low-profile aluminum electrolytic capacitor rated for 10V DC with a capacitance of 2,200 µF. It has a maximum ESR of 0.211 Ω at 120 Hz and 20°C, and a rated RMS ripple current of 950 mA at 120 Hz and 85°C. The package measures 12.5 mm in diameter and 15 mm in length with a lead spacing of 5.0 mm. It operates from -40°C to +85°C and is rated for 2,000 hours of load life at 85°C with rated voltage and ripple current applied. Capacitance tolerance is ±20% at 120 Hz and 20°C.