Cornell Dubilier Aluminum Electrolytic 227SVH063MTP

Description
For New Design: Yes Capacitance: 220 µF Voltage DC: 63V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 470 mA @ 120 Hz, 105°C ESR: 1.36 Ω @ 120 Hz, 20°C Diameter: 12.5mm Length: 13.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 220 µF Voltage DC: 63V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 470 mA @ 120 Hz, 105°C ESR: 1.36 Ω @ 120 Hz, 20°C Diameter: 12.5mm Length: 13.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Aluminum electrolytic capacitor for filtering, bypass, coupling, and blocking, with a rated voltage of 63VDC and capacitance of 220µF, operating from -40°C to +105°C. It has a maximum ESR of 1.36 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 470 mA at 120 Hz and 105°C. The component measures 12.5 mm in diameter and 13.5 mm in length. It is rated for 2000 hours of load life at 105°C with rated voltage applied.

Datasheet Summary
Powered by GS/AI

Aluminum electrolytic capacitor for filtering, bypass, coupling, and blocking, with a rated voltage of 63VDC and capacitance of 220µF, operating from -40°C to +105°C. It has a maximum ESR of 1.36 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 470 mA at 120 Hz and 105°C. The component measures 12.5 mm in diameter and 13.5 mm in length. It is rated for 2000 hours of load life at 105°C with rated voltage applied.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 227SVH063MTP - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
227SVH063MTP
Aluminum Electrolytic 227SVH063MTP
For New Design: Yes Capacitance: 220 µF Voltage DC: 63V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 470 mA @ 120 Hz, 105°C ESR: 1.36 Ω @ 120 Hz, 20°C Diameter: 12.5mm Length: 13.5mm
  • For New Design: Yes
  • Capacitance: 220 µF
  • Voltage DC: 63V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 2,000 @ 105°C
  • Ripple Current: 470 mA @ 120 Hz, 105°C
  • ESR: 1.36 Ω @ 120 Hz, 20°C
  • Diameter: 12.5mm
  • Length: 13.5mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 227SVH063MTP
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U020BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C563U040CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C274U7R5ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C204U7R5EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details