The 227FSL360XDG is a photoflash aluminum electrolytic capacitor rated for 360 WVDC and 450 SVDC, with a capacitance of 220 µF and an ESR of 0.52777 Ω at 120 Hz and 20°C. It measures 30 mm in diameter and 45 mm in length. The capacitor operates within a temperature range of -20°C to +70°C, maintains less than 10% capacitance change after 1 million flashes at rated voltage, and meets shelf life requirements after 500 hours at 70°C with no voltage applied. Capacitance tolerance is -10% to +20% at 120 Hz and 25°C, with a dissipation factor of 0.07. It is designed for applications such as emergency and signal lights.
Datasheet Summary Powered by GS/AI
The 227FSL360XDG is a photoflash aluminum electrolytic capacitor rated for 360 WVDC and 450 SVDC, with a capacitance of 220 µF and an ESR of 0.52777 Ω at 120 Hz and 20°C. It measures 30 mm in diameter and 45 mm in length. The capacitor operates within a temperature range of -20°C to +70°C, maintains less than 10% capacitance change after 1 million flashes at rated voltage, and meets shelf life requirements after 500 hours at 70°C with no voltage applied. Capacitance tolerance is -10% to +20% at 120 Hz and 25°C, with a dissipation factor of 0.07. It is designed for applications such as emergency and signal lights.