Cornell Dubilier Aluminum Electrolytic 227CKR025M

Description
For New Design: Yes Capacitance: 220 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 370 mA @ 120 Hz, 85°C ESR: 1.06 Ω @ 120 Hz, 20°C Diameter: 8mm Length: 11.5mm Lead Spacing: 3.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 220 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 370 mA @ 120 Hz, 85°C ESR: 1.06 Ω @ 120 Hz, 20°C Diameter: 8mm Length: 11.5mm Lead Spacing: 3.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Aluminum electrolytic capacitor with a capacitance of 220 µF and a rated voltage of 25 VDC, designed for bypass, coupling, filtering, and de-coupling applications. It has a diameter of 8 mm and a length of 11.5 mm, with a lead spacing of 3.5 mm. The component operates across a temperature range of -40°C to +85°C, has a maximum ESR of 1.055 Ω at 120 Hz and 20°C, and supports a maximum RMS ripple current of 370 mA at 120 Hz and 85°C. It meets a 2000-hour load life specification at 85°C with rated voltage and ripple current applied, and maintains stability under shelf life conditions at 85°C with no voltage applied.

Datasheet Summary
Powered by GS/AI

Aluminum electrolytic capacitor with a capacitance of 220 µF and a rated voltage of 25 VDC, designed for bypass, coupling, filtering, and de-coupling applications. It has a diameter of 8 mm and a length of 11.5 mm, with a lead spacing of 3.5 mm. The component operates across a temperature range of -40°C to +85°C, has a maximum ESR of 1.055 Ω at 120 Hz and 20°C, and supports a maximum RMS ripple current of 370 mA at 120 Hz and 85°C. It meets a 2000-hour load life specification at 85°C with rated voltage and ripple current applied, and maintains stability under shelf life conditions at 85°C with no voltage applied.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 227CKR025M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
227CKR025M
Aluminum Electrolytic 227CKR025M
For New Design: Yes Capacitance: 220 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 370 mA @ 120 Hz, 85°C ESR: 1.06 Ω @ 120 Hz, 20°C Diameter: 8mm Length: 11.5mm Lead Spacing: 3.5mm
  • For New Design: Yes
  • Capacitance: 220 µF
  • Voltage DC: 25V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 2,000 @ 85°C
  • Ripple Current: 370 mA @ 120 Hz, 85°C
  • ESR: 1.06 Ω @ 120 Hz, 20°C
  • Diameter: 8mm
  • Length: 11.5mm
  • Lead Spacing: 3.5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1572-1702-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1572-1702-ND
Aluminum Electrolytic Capacitors 1572-1702-ND
220µF 25V Aluminum Electrolytic Capacitors Radial, Can 1.055Ohm @ 120Hz 2000 Hrs @ 85°C

220µF 25V Aluminum Electrolytic Capacitors Radial, Can 1.055Ohm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-227CKR025M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-227CKR025M
Aluminum Electrolytic Capacitors 2002-227CKR025M
Radial Lead Aluminum Electrolytic Capacitors 220µF 25V

Radial Lead Aluminum Electrolytic Capacitors 220µF 25V

Supplier's Site Datasheet
ILLINOIS CAPACITOR 227CKR025M ALUMINUM ELECTROLYTIC CAPACITOR 220UF, 25V, 20%, RADIAL - 373-227CKR025M - Utmel Electronic Limited
Hong Kong, China
ILLINOIS CAPACITOR 227CKR025M ALUMINUM ELECTROLYTIC CAPACITOR 220UF, 25V, 20%, RADIAL
373-227CKR025M
ILLINOIS CAPACITOR 227CKR025M ALUMINUM ELECTROLYTIC CAPACITOR 220UF, 25V, 20%, RADIAL 373-227CKR025M
ILLINOIS CAPACITOR 227CKR025M ALUMINUM ELECTROLYTIC CAPACITOR 220UF, 25V, 20%, RADIAL

ILLINOIS CAPACITOR 227CKR025M ALUMINUM ELECTROLYTIC CAPACITOR 220UF, 25V, 20%, RADIAL

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 227CKR025M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
227CKR025M
Capacitors - Aluminum Electrolytic Capacitors 227CKR025M
CAP ALUM 220UF 20% 25V RADIAL

CAP ALUM 220UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 227CKR025M 1572-1702-ND 2002-227CKR025M 373-227CKR025M 227CKR025M
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors ILLINOIS CAPACITOR 227CKR025M ALUMINUM ELECTROLYTIC CAPACITOR 220UF, 25V, 20%, RADIAL Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101193U050BF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminum Electrolytic - 101C204U016BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C163M016AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C204U7R5EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details