The Type 101C aluminum electrolytic capacitor with part number 101C483U050BD2B is a screw-terminal, 3-inch diameter device rated for 50 Vdc with a capacitance of 48,000 µF and a tolerance of -10% +75%. It has a maximum ESR of 6.3 mΩ at 120 Hz and a ripple current rating of 31.2 A at 85 °C. The capacitor operates over a temperature range of -55 °C to +105 °C and meets a 5,000-hour load life at 105 °C. Its dimensions are 3.000 inches in diameter and 4.625 inches in length, with a 1.25-inch stud mount. The design features Thermal-Pak™ extended cathode construction for low ESR and enhanced heat dissipation in all orientations.
101C –55 °C to 105 °C Low-ESR, Wide-Temperature Grade
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM SCREW
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 101C483U050BD2B | 2002-101C483U050BD2B | 101C483U050BD2B | 101C483U050BD2B |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 48000 microF | 48000 microF | ||
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) |