The 226TTA350M is an axial lead aluminum electrolytic capacitor rated for 350 WVDC and 22 µF, with a maximum ESR of 15.072 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 150 mA at 120 Hz and +85°C. It measures 13 mm in diameter by 31 mm in length. The capacitor operates within a temperature range of -40°C to +85°C, with a capacitance tolerance of ±20% at 120 Hz, 20°C, and is rated for 2000 hours of load life at 85°C with rated voltage and ripple current applied.
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 22µF 350V
22µF 350V Aluminum Electrolytic Capacitors Axial, Can 15.072Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 22UF 20% 350V AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 226TTA350M | 2002-226TTA350M | 1572-1694-ND | 226TTA350M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |