For New Design: Yes
Capacitance: 22 µF
Voltage DC: 25V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 85°C
Load Life: 1,000 @ 85°C
Ripple Current: 37 mA @ 120 Hz, 85°C
ESR: 10.55 Ω @ 120 Hz, 20°C
Diameter: 5mm
Length: 5mm
Lead Spacing: 2mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 22 µF
Voltage DC: 25V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 85°C
Load Life: 1,000 @ 85°C
Ripple Current: 37 mA @ 120 Hz, 85°C
ESR: 10.55 Ω @ 120 Hz, 20°C
Diameter: 5mm
Length: 5mm
Lead Spacing: 2mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 226SVF025M is a 5mm height, radial lead aluminum electrolytic capacitor rated for 25V DC with a capacitance of 22 µF and a tolerance of +20%. It has an ESR of 10.55 Ω at 120 Hz and 20°C, and a ripple current rating of 37 mA at 120 Hz and 85°C. The package dimensions are 5mm diameter by 5mm length. It operates within a temperature range of -40°C to +85°C and meets load life and shelf life criteria of 1000 hours at 85°C with rated voltage applied or no voltage applied, respectively, with specified limits on capacitance change, dissipation factor, and leakage current.
Datasheet Summary Powered by GS/AI
The 226SVF025M is a 5mm height, radial lead aluminum electrolytic capacitor rated for 25V DC with a capacitance of 22 µF and a tolerance of +20%. It has an ESR of 10.55 Ω at 120 Hz and 20°C, and a ripple current rating of 37 mA at 120 Hz and 85°C. The package dimensions are 5mm diameter by 5mm length. It operates within a temperature range of -40°C to +85°C and meets load life and shelf life criteria of 1000 hours at 85°C with rated voltage applied or no voltage applied, respectively, with specified limits on capacitance change, dissipation factor, and leakage current.