For New Design: Yes
Capacitance: 22 µF
Voltage DC: 10V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 85°C
Load Life: 1,000 @ 85°C
Ripple Current: 36 mA @ 120 Hz, 85°C
ESR: 15.07 Ω @ 120 Hz, 20°C
Diameter: 4mm
Length: 5mm
Lead Spacing: 1.5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 22 µF
Voltage DC: 10V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 85°C
Load Life: 1,000 @ 85°C
Ripple Current: 36 mA @ 120 Hz, 85°C
ESR: 15.07 Ω @ 120 Hz, 20°C
Diameter: 4mm
Length: 5mm
Lead Spacing: 1.5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 226SVF010M is a 5mm height, radial lead aluminum electrolytic capacitor with a capacitance of 22 µF and a rated voltage of 10 VDC. It has an ESR of 15.07 Ω at 120 Hz and 20°C, and a ripple current rating of 36 mA at 120 Hz and 85°C. The component measures 4 mm in diameter and 5 mm in length, with a lead spacing of 1.5 mm. It operates within a temperature range of -40°C to +85°C and meets a capacitance tolerance of ±20%. Load life is rated for 1000 hours at 85°C with rated voltage applied, with capacitance change less than 20% and dissipation factor less than 200% of the maximum specified value.
Datasheet Summary Powered by GS/AI
The 226SVF010M is a 5mm height, radial lead aluminum electrolytic capacitor with a capacitance of 22 µF and a rated voltage of 10 VDC. It has an ESR of 15.07 Ω at 120 Hz and 20°C, and a ripple current rating of 36 mA at 120 Hz and 85°C. The component measures 4 mm in diameter and 5 mm in length, with a lead spacing of 1.5 mm. It operates within a temperature range of -40°C to +85°C and meets a capacitance tolerance of ±20%. Load life is rated for 1000 hours at 85°C with rated voltage applied, with capacitance change less than 20% and dissipation factor less than 200% of the maximum specified value.